IC Voltage Regulators Suppliers in South Dist., Taiwan

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations. (more)
Minmax Technology Co., Ltd.
Address: 18, Sin-Sin Road, South Dist., Tainan 702 Taiwan
Business Type: Manufacturer
Description: MINMAX Technology is one of the leading suppliers of power conversion products, specializing in design and manufacture of low power DC/DC converters in Taiwan. The standard range of DC/DC converters covers power outputs from 1W to 30W with the most complete product line. With 17 years of experience,... (more)

Products